SNZ NZS 5261
Gas Installation
| Organization: | SNZ |
| Publication Date: | 21 February 2003 |
| Status: | active |
| Page Count: | 179 |
scope:
Scope and application
This Standard contains the mandatory requirements and means of compliance for the design, installation and commissioning of gas installations that are associated with the use or intended use of fuel gases as defined in the Gas Act. These requirements cover gas installations downstream of the outlet of:
(a) The consumer billing meter installation;
(b) The first regulator on a fixed gas installation where an LPG container is installed on the same site; or
(c) The first regulator on site (if no meter is installed) where LPG is reticulated from storage off the site;
and for which the gas supply pressure does not exceed 700 kPa.
Part 1 of this Standard contains the mandatory performance criteria for the design, installation, and commissioning of gas installations.
Part 2 of this Standard contains a means of compliance for gas installations with appliances and equipment generally under 250 MJ/h (70 kW).
Part 3 of this Standard contains a means of compliance for gas installations with appliances and equipment generally over 250 MJ/h (70 kW). It may be used as the basis for design of one-off gas appliances and large gas installations in compliance with Part 1 of this Standard.
Document History