UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 19743

Solid biofuels - Determination of content of heavy extraneous materials larger than 3,15 mm

active, Most Current
Organization: CEN
Publication Date: 1 May 2017
Status: active
Page Count: 16
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This document specifies a method for the determination of content of heavy extraneous materials larger than 3,15 mm by the use of sink-and-float separation combined with elutriation. This document is applicable to woody biomass in accordance with ISO 17225-1:2014, Table 1.

NOTE 1 This method is designed to determine the level of impurities larger than 3,15 mm top size with a specific density >1 g/cm3 such as stones, glass, rubber, metal and certain types of plastics.

NOTE 2 During the processing of the sample, hand sorting of light impurities with a specific density ≤1 g/cm3 (e.g. plastic foil) can also be done.

Document History

EN ISO 19743
May 1, 2017
Solid biofuels - Determination of content of heavy extraneous materials larger than 3,15 mm
This document specifies a method for the determination of content of heavy extraneous materials larger than 3,15 mm by the use of sink-and-float separation combined with elutriation. This document is...

References

Advertisement