UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN - AD2000-MERKBLATT HP801-26

Special pressure vessels - Pressure for gases or gas mixtures with operating temperatures below -10 °C

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: active
Page Count: 4
ICS Code (Pressure vessels): 23.020.30
scope:

This AD 2000-Merkblatt HP 801 No. 26 contains additional requirements for pressure vessels for gases and gas mixtures with operating temperatures ≤ −10 °C and as such has priority over other AD 2000-Merkblätter.

Document History

AD2000-MERKBLATT HP801-26
October 1, 2017
Special pressure vessels - Pressure for gases or gas mixtures with operating temperatures below -10 °C
This AD 2000-Merkblatt HP 801 No. 26 contains additional requirements for pressure vessels for gases and gas mixtures with operating temperatures ≤ −10 °C and as such has priority over other AD...
Special pressure vessels - Pressure for gases or gas mixtures with operating temperatures below -10 °C
This AD 2000-Merkblatt HP 801 No. 26 contains additional requirements for pressure vessels for gases and gas mixtures with operating temperatures below - 10 °C and as such has priority over other AD...

References

Advertisement