CEN ISO/TR 52016-2
Energy performance of buildings - Energy needs for heating and cooling, internal temperatures and sensible and latent heat loads - Part 2: Explanation and justification of ISO 52016-1 and ISO 52017-1
| Organization: | CEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 144 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This document contains information to support the correct understanding and use of ISO 52016-1 and ISO 52017-1.
These documents give calculation methods for the assessment of:
- the (sensible and latent) energy need for heating and cooling, based on monthly calculations (ISO 52016-1);
- the internal temperature, based on hourly calculations; and
- the design (sensible and latent) heating and cooling load, based on hourly calculations.
This document does not contain any normative provisions.
NOTE A description of the rationale behind the reorganization of the cluster of strongly related and partly overlapping ISO and CEN standards is given in Annex H.
Document History