IPC - TM-650 2.3.41
Test Method for Total Halogen Content in Base Materials
| Organization: | IPC |
| Publication Date: | 1 April 2006 |
| Status: | active |
| Page Count: | 3 |
scope:
The purpose of this test method is to measure the amount of chlorine and bromine compounds in base materials. This test method is applicable to reinforced base materials with a minimum thickness of 0.3 mm [0.012 in] and to un-reinforced base materials with a minimum thickness of 0.08 mm [0.0031 in]. A combustion flask is used to extract ionic and covalent halogen from the sample, and Ion Exchange Chromatography is used for the quantitative analysis of halogen content.
Document History