DIN EN ISO 13262
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for determining the tensile strength of a seam in a spirallyformed thermoplastics pipe. It is applicable to all such thermoplastics pipes, regardless of their intended use.
Document History
DIN EN ISO 13262
January 1, 2018
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010)
This International Standard specifies a method for determining the tensile strength of a seam in a spirallyformed thermoplastics pipe. It is applicable to all such thermoplastics pipes, regardless of...
April 1, 2017
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010); German and English version prEN ISO 13262:2017
A description is not available for this item.