DIN EN 13476-1

Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: General requirements and performance characteristics

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 30
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems that are to be used for non-pressure underground drainage and sewerage systems.

This standard is applicable to:

a) structured-wall pipes and fittings, which are to be used buried in the ground outside a building structure only; reflected by the marking of products by "U";

b) structured-wall pipes and fittings, which are to be used buried in ground both outside (application area code "U") and within a building structure (application area code "D"); reflected in the marking of products by "UD".

In conjunction with EN 13476-2 and EN 13476-3, it is applicable to structured-wall pipes and fittings with or without an integral socket with elastomeric ring seal joints, as well as welded and fused joints.

This part specifies general aspects and gives guidance concerning a national selection of requirement levels and classes where part 2 and part 3 of this standard provide options.

EN 13476-2 and EN 13476-3 specify material characteristics, dimensions and tolerances, test methods, test parameters and requirements for pipes with smooth internal and external surfaces, Type A, and pipes with smooth internal and profiled external surfaces, Type B.

This standard, together with EN 13476-2 and EN 13476-3, covers a range of pipe and fitting sizes, materials, pipe constructions, stiffness classes and tolerance classes and offers recommendations concerning colours.

NOTE 1 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.

NOTE 2 Pipes, fittings and other components conforming to any plastic product standards referred to in Clause 2 can be used with pipes and fittings conforming to this standard, when they conform to the requirements for joint dimensions given in part 2 and part 3 of this standard and to the performance requirements given in Clause 9.

Document History

DIN EN 13476-1
October 1, 2018
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: General requirements and performance characteristics
This European Standard, together with EN 13476-2 and EN 13476-3, specifies the definitions and general requirements for pipes, fittings and the system based on unplasticized poly(vinyl chloride)...
November 1, 2016
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: General requirements and performance characteristics; German and English version prEN 13476-1:2016
A description is not available for this item.
November 1, 2015
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: General requirements and performance characteristics; German and English version prEN 13476-1:2015
A description is not available for this item.
August 1, 2007
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 1: General requirements and performance characteristics
A description is not available for this item.

References

Advertisement