DIN EN 12666-1

Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system (includes Amendment A1:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: active
Page Count: 34
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

This Part of EN 12666 specifies the requirements for pipes, fittings and the system of polyethylene (PE) piping systems intended to be used for
 
 - non-pressure underground drainage and sewerage outside the building structure (application area code "U"), and
 
 - non-pressure underground drainage and sewerage for both buried in the ground within the building structure (application area code "D") and outside the building structure.
 
 This is reflected in the marking of products by "U" and "UD".
 
 It also specifies the test parameters for the test methods referred to in this European Standard.
 
 This European Standard covers a range of nominal sizes, a range of pipe series/stiffness classes and gives recommendations concerning colours.
 
 NOTE 1 It is the responsibility of the purchaser or specifier to make the appropriate selection from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.
 
 In conjunction with CEN/TS 12666-2 it is applicable to PE pipes and fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for buried piping systems for non-pressure drainage and sewerage.
 
 This European Standard is applicable to PE pipes with or without an integral socket.
 
 The fittings can be manufactured by injection-moulding or be fabricated from pipes and/or mouldings.
 
 This European Standard is applicable to PE pipes and fittings for the following types of joints:
 
 - elastomeric ring seal joints;
 
 - butt fused joints;
 
 - electrofusion joints;
 
 - mechanical joints.
 
 NOTE 2 Requirements and limiting values for application area code "D".
 
 NOTE 3 Pipes, fittings and other components conforming to any of the plastics product standards listed in the bibliography may be used with pipes and fittings conforming to this European Standard, provided they conform to the requirements for joint dimensions given in Clause 6.

Document History

DIN EN 12666-1
November 1, 2011
Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system (includes Amendment A1:2011)
This Part of EN 12666 specifies the requirements for pipes, fittings and the system of polyethylene (PE) piping systems intended to be used for    — non-pressure underground drainage and sewerage...
March 1, 2006
Plastics piping systems for non-pressure underground drainage and sewerage - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.

References

Advertisement