UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 11508

Soil quality - Determination of particle density

active, Most Current
Organization: CEN
Publication Date: 1 November 2017
Status: active
Page Count: 18
ICS Code (Physical properties of soils): 13.080.20
scope:

This document specifies two methods for the determination of particle density of soils calculated from the mass and the volume of soil particles.

The first method (4.1) is applicable to fine soil (<2 mm diameter) and the second method (4.2) is applicable to both porous and nonporous gravel and stones (>2 mm diameter).

The particle density can be used for the calculation of the proportion of solids and of the porosity of soil layers in combination with the procedure given in ISO 11272.

Document History

EN ISO 11508
November 1, 2017
Soil quality - Determination of particle density
This document specifies two methods for the determination of particle density of soils calculated from the mass and the volume of soil particles. The first method (4.1) is applicable to fine soil...
March 1, 2014
Soil quality - Determination of particle density
A description is not available for this item.

References

Advertisement