ISO 11272
Soil quality - Determination of dry bulk density
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Physical properties of soils): | 13.080.20 |
scope:
This document specifies three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil sample, the volume of which is either known [core method (see 4.1)] or determined [excavation method (see 4.2) and clod method (see 4.4)].
Document History
ISO 11272
March 1, 2017
Soil quality - Determination of dry bulk density
This document specifies three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil...
July 1, 1998
Soil Quality - Determination of Dry Bulk Density
A description is not available for this item.