ISO 22622
Implants for surgery - Wear of total ankle-joint prostheses - Loading and displacement parameters for wear-testing machines with load or displacement control and corresponding environmental conditions for test
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This document specifies the relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test environment to be used for the wear testing of total ankle-joint prostheses in wear-testing machines with load or displacement control.
NOTE This document is based on the method described by ISO 14243-1 and ISO 14243-3 and allows for the use of the same test equipment as for total knee replacement wear testing.
Document History