ETSI - TS 186 006-2
Core Network and Interoperability Testing (INT); Originating Identification Presentation (OIP) and Originating Identification Restriction (OIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test specification; (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
Organization: | ETSI |
Publication Date: | 1 February 2018 |
Status: | active |
Page Count: | 18 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the Originating Identification Presentation (OIP) supplementary service and the Originating Identification Restriction (OIR) supplementary services, based on stage one and two of the ISDN and CLIR supplementary service defined in ETSI TS 124 607 [1].
The OIP service provides the terminating party with the possibility to receive a trusted (network-provided) identity of the originating party, and is applicable to all session-based services of the NGN.
The OIR service enables the originating party to prevent presentation of any network-provided identity to the terminating party, and is applicable to all session-based services of the NGN.