IEC 60335-2-87
Household and similar electrical appliances - Safety - Part 2-87: Particular requirements for electrical animal stunning equipment
| Organization: | IEC |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Other agricultural machines and equipment): | 65.060.99 |
scope:
This clause of Part 1 is replaced by the following.
This part of IEC 60335 deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other appliances.
NOTE 101 Battery-operated appliances and other d.c. supplied appliances are within the scope of this standard. Dual supply appliances, either mains-supplied or battery-operated, are regarded as battery-operated appliances when operated in the battery mode.
This standard is applicable to electric animal-stunning equipment for industrial or commercial use, for use on farms or for use in areas where they may be a source of danger to the public.
So far as is practical, this standard deals with the common hazards presented by these types of appliances.
Document History