UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60317-73

Specifications for particular types of winding wires - Part 73: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 200

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2018
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which can be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-9:2015.

Document History

IEC 60317-73
February 1, 2018
Specifications for particular types of winding wires - Part 73: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 200
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide...

References

Advertisement