IEC 60317-68

Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2019
Status: active
Page Count: 46
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE 1 A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance of application characteristics.

NOTE 2 Polyvinyl acetal is a general name for a family of thermoplastic vinyl resins produced by the condensation of polyvinyl alcohol with an aldehyde. Examples are polyvinyl acetal, polyvinyl formal and polyvinyl butyral.

Wires of grade 1 and grade 2 are included in this part of IEC 60317 and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specific ratio width/thickness are given in IEC 60317-0-9.

Document History

IEC 60317-68
June 1, 2019
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which may be...
June 1, 2019
AMENDMENT 1 Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
A description is not available for this item.
January 1, 2017
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...

References

Advertisement