IEC 60317-68

AMENDMENT 1 Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2019
Status: inactive
Page Count: 8
ICS Code (Wires): 29.060.10

Document History

June 1, 2019
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which may be...
IEC 60317-68
June 1, 2019
AMENDMENT 1 Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
A description is not available for this item.
January 1, 2017
Specifications for particular types of winding wires – Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
Advertisement