UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60317-74

Specifications for particular types of winding wires – Part 74: Polyesterimide enamelled rectangular aluminium wire,class 180

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2018
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which can be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-9:2015

Document History

IEC 60317-74
February 1, 2018
Specifications for particular types of winding wires – Part 74: Polyesterimide enamelled rectangular aluminium wire,class 180
This part of IEC 60317 specifies the requirements of enamelled rectangular aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which can be modified providing it...

References

Advertisement