ASTM International - ASTM B428-09(2013)
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
significance And Use:
4.1 The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize... View More
scope:
1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube.
1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History