CENELEC - EN IEC 62453-303-1
Field device tool (FDT) interface specification Part 303-1: Communication profile integration — IEC 61784 CP 3/1 and CP 3/2
| Organization: | CENELEC |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial automation systems): | 25.040 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Communication Profile 3/1 and Communication Profile 3/2 (commonly known as PROFIBUS™1)) defines communication profiles based on IEC 61158-2 Type 3, IEC 61158-3-3, IEC 61158-4-3, IEC 61158- 5-3, and IEC 61158-6-3. The basic profiles CP 3/1 (PROFIBUS DP) and CP 3/2 (PROFIBUS PA) are defined in IEC 61784-1.
This part of IEC 62453 provides information for integrating the PROFIBUS protocol into the FDT interface specification (IEC 62453-2).
This part of the IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.
Document History