UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 61869-11

Instrument transformers - Part 11: Additional requirements for low-power passive voltage transformers

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2018
Status: active
Page Count: 48
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 61869 is a product standard and covers only additional requirements for lowpower passive voltage transformers (passive LPVT). The product standard for low-power passive voltage transformers is composed of IEC 61869-1, along with IEC 61869-6 and this document with specific requirements.

This document is applicable to newly manufactured low-power passive voltage transformers with analogue output having rated frequencies from 15 Hz to 100 Hz for use with electrical measuring instruments or electrical protective devices.

This document covers low-power passive voltage transformers used for measurement or protection and low-power passive voltage transformers used for both measurement and protection.

Low-power passive voltage transformers have analogue output only (for digital output or for technology using any kind of active electronic components refer to future IEC 61869-72). Such low-power passive voltage transformers can include the secondary signal cable (transmitting cable). The secondary voltage of the low-power passive voltage transformer is proportional to the primary voltage. Derivative output signals are not within the scope of this document.

Document History

EN IEC 61869-11
March 1, 2018
Instrument transformers - Part 11: Additional requirements for low-power passive voltage transformers
This part of IEC 61869 is a product standard and covers only additional requirements for lowpower passive voltage transformers (passive LPVT). The product standard for low-power passive voltage...

References

Advertisement