IEC 61869-5
INSTRUMENT TRANSFORMERS – Part 5: Additional requirements for capacitor voltage transformers
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
IEC 61869-5
August 1, 2015
INSTRUMENT TRANSFORMERS – Part 5: Additional requirements for capacitor voltage transformers
A description is not available for this item.
July 1, 2011
Instrument transformers – Part 5: Additional requirements for capacitor voltage transformers
This part of IEC 61869 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um ≥ 72,5 kV at power frequencies from 15 Hz to 100 Hz. They...