IEC 60358-3
Coupling capacitors and capacitor dividers – Part 3: AC or DC coupling capacitor for harmonic-filters applications
| Organization: | IEC |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
scope:
Clause 1 of IEC 60358-1:2012 is replaced by the following:
This part of IEC 60358 applies to AC or DC single-phase coupling capacitor, with rated voltage higher than 1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to a tuning device for harmonic-filters applications.
NOTE Diagrams of coupling capacitors to which this standard applies are given in Figures AA.1 and AA.2.
Document History