IEC 60481

Coupling Devices for Power Line Carrier Systems

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1974
Status: active
Page Count: 28
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This recommendation applies to coupling devices for power line carrier (PLC) systems which are connected between the coupling capacitor(s) and the carrier-frequency connection to the PLC terminal (or to a similar coupling device, directly or via additional equipment, in the case of retransmission).

The coupling device, in conjunction with the coupling capacitor(s) ensures:

a) the efficient transmission of carrier-frequency signals between the carrier-frequency connection and the power line;

b) the safety of personnel and the protection of the low-voltage parts of the installation against the effects of the power-frequency voltage and transient overvoltages,

This recommendation also applies to coupling devices used in conjunction with PLC systems which are required to operate over power cables.

Document History

IEC 60481
January 1, 1974
Coupling Devices for Power Line Carrier Systems
This recommendation applies to coupling devices for power line carrier (PLC) systems which are connected between the coupling capacitor(s) and the carrier-frequency connection to the PLC terminal (or...

References

Advertisement