IEC 60358-2

Coupling capacitors and capacitor dividers – Part 2: AC or DC single-phase coupling capacitor connected between line and ground for power line carrier-frequency (PLC) application

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2013
Status: active
Page Count: 42
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
scope:

Clause 1 of IEC 60358-1:2012 is applicable with the following additions:

This part of the IEC 60358 series applies to AC or DC single-phase coupling capacitors, with rated voltage > 1 000 V, connected between line and ground with a low voltage terminal either permanently earthed or connected to a device for power line carrier-frequency (PLC) applications at frequencies from 30 kHz to 500 kHz or similar applications (DC or AC) at power frequencies from 15 Hz to 60 Hz.

The transmission requirements for coupling devices for power line carrier (PLC) systems are defined in IEC 60481.

NOTE Diagrams of coupling capacitors to which this standard applies are given in Figure A.1.

Document History

IEC 60358-2
August 1, 2013
Coupling capacitors and capacitor dividers – Part 2: AC or DC single-phase coupling capacitor connected between line and ground for power line carrier-frequency (PLC) application
Clause 1 of IEC 60358-1:2012 is applicable with the following additions: This part of the IEC 60358 series applies to AC or DC single-phase coupling capacitors, with rated voltage > 1 000 V,...

References

Advertisement