ASTM International - ASTM F219-96(2013)
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
| Organization: | ASTM International |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. Chemical analysis of... View More
Document History