FORD WSS-M6C65-A2
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 February 2018 |
| Status: | inactive |
| Page Count: | 10 |
scope:
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters, and additives.
Document History
FORD WSS-M6C65-A2
February 9, 2018
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters, and additives.
November 19, 2012
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters, and additives.
March 4, 2011
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters and additives.
November 19, 2010
FLUID, HYDRAULIC BRAKE, ISO 4925 CLASS 6, DOT 4 ***TO BE USED WITH WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters and additives.
January 11, 2007
FLUID, HYDRAULIC BRAKE, SUPER DOT 4 ***TO BE USED WITH WSS-M99P1111-A***
The material defined by these specifications is a non-petroleum hydraulic brake fluid containing glycol ethers, borate esters and additives.