NEN-EN 1993-1-11+C1
Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Bridge construction): | 93.040 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
Gives design rules for structures with tension c omponents made of steel, which, due to their connections with the structure, are adjustable and replaceable see Table 1.1. This standard also gives rules for determining the technical requirements for prefabricated tension components for assessing their safety, serviceability and durability.
Document History
NEN-EN 1993-1-11+C1
December 1, 2011
Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components
Gives design rules for structures with tension c omponents made of steel, which, due to their connections with the structure, are adjustable and replaceable see Table 1.1. This standard also gives...
April 1, 2011
National Annex to NEN-EN 1993-1-11 Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components (including C1:2009)
A description is not available for this item.
September 1, 2009
National Annex to NEN-EN 1993-1-11 Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components
A description is not available for this item.
May 1, 2009
Eurocode 3 - Design of steel structures - Part 1-11: Design of structures with tension components
A description is not available for this item.
November 1, 2007
Eurocode 3: Design of steel structures - Part 1-11: Design of structures with tension components
Gives design rules for structures with tension c omponents made of steel, which, due to their connections with the structure, are adjustable and replaceable see Table 1.1. This standard also gives...