UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 11252

Lasers and laser-related equipment - Laser device - Minimum requirements for documentation

active, Most Current
Organization: NEN
Publication Date: 1 August 2013
Status: active
Page Count: 26
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This International Standard specifies the minimum documentation, marking and labelling for all laser products classified in accordance with IEC 60825-1 including laser diodes and all laser devices defined in ISO 11145. It is applicable to laser systems being integrated in a laser product in accordance with IEC 60825-1 and laser devices being integrated in a laser unit or processing machine in accordance with ISO 11553-1 and ISO 11553-2. This International Standard is not applicable to (ready-to-use) complete laser products, embedded laser products without external laser emission by means of protective enclosure or laser processing machines that incorporate a laser device. This International Standard is not applicable to incoherent lamps and other similar sources such as LEDs that are required to comply with IEC 62471. This International Standard specifies requirements for technical data sheets (see Clause 5) and information for the user (see Clause 6). The requirements in this International Standard augment but do not supersede any of the requirements in IEC 60825-1.

Document History

NEN-EN-ISO 11252
August 1, 2013
Lasers and laser-related equipment - Laser device - Minimum requirements for documentation
This International Standard specifies the minimum documentation, marking and labelling for all laser products classified in accordance with IEC 60825-1 including laser diodes and all laser devices...
August 1, 2010
Lasers and laser-related equipment - Laser device - Minimum requirements for documentation
This International Standard specifies the minimum documentation, marking and labelling for all laser products classified in accordance with IEC 60825-1 including laser diodes and all laser devices...
July 1, 2008
Lasers and laser-related equipment - Laser device - Minimum requirements for documentation
This International Standard specifies the minimum documentation and information for marking and labelling, to be provided with laser devices (including laser diodes). The documentation is presented...
December 1, 2004
Lasers and laser-related equipment - Laser device - Minimum requirements for documentation
This International Standard specifies the minimum documentation and information for marking and labelling, to be provided with laser devices (including laser diodes). The documentation is presented...
October 1, 2003
Lasers and laser-related equipment - Laser device - Minimum requirements for documentation
This International Standard specifies the minimum documentation and information for marking and labelling, to be provided with laser devices (including laser diodes). The documentation is presented...
Advertisement