NEN-EN-IEC 60079-5
Explosive atmospheres - Part 5: Equipment protection by powder filling "q"
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
IEC 60079-5 IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling "q", intended for use in explosive gas atmospheres. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This standard applies to electrical equipment, parts of electrical equipment and Ex components with: - a rated supply current less than or equal to 16 A; - a rated supply voltage less than or equal to 1 000 V; - a rated power consumption less than or equal to 1000 W.
Document History