UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 16852

Flame arresters - Performance requirements, test methods and limits for use

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 71
ICS Code (Fire-fighting): 13.220.10
ICS Code (Pressure regulators): 23.060.40
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

NEN-EN-ISO 16852 specifies the requirements for flame arresters that prevent flame transmission when explosive gas-air or vapour-air mixtures are present. It establishes uniform principles for the classification, basic construction and information for use, including the marking of flame arresters, and specifies test methods to verify the safety requirements and determine safe limits of use. This International Standard is valid for pressures ranging from 80 kPa to 160 kPa and temperatures ranging from -20 °C to + 150 °C.

Document History

NEN-EN-ISO 16852
November 1, 2016
Flame arresters - Performance requirements, test methods and limits for use
NEN-EN-ISO 16852 specifies the requirements for flame arresters that prevent flame transmission when explosive gas-air or vapour-air mixtures are present. It establishes uniform principles for the...
May 1, 2010
Flame arresters - Performance requirements, test methods and limits for use
This International Standard specifies the requirements for flame arresters that prevent flame transmission when explosive gas-air or vapour-air mixtures are present. It establishes uniform principles...

References

Advertisement