NEN-EN 12874

Flame arresters - Performance requirements, test methods and limits for use

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 49
ICS Code (Explosion protection): 13.230
scope:

Specifies the requirements for flame arresters which prevent flame transmission when flammable gas/air- or vapour/air-mixtures are present. It establishes uniform principles for the classification, basic construction and marking of flame arresters and specifies test methods to verify the safety requirements and determine safe limits of use.

Document History

NEN-EN 12874
February 1, 2001
Flame arresters - Performance requirements, test methods and limits for use
Specifies the requirements for flame arresters which prevent flame transmission when flammable gas/air- or vapour/air-mixtures are present. It establishes uniform principles for the classification,...
June 1, 1997
Flame arresters - Specification, operational requirements and test procedures
Specifies the requirements for flame arresters which prevent flame transmission when flammable gas/air- or vapour/air-mixtures are present. It establishes uniform principles for the classification,...
Advertisement