NEN-EN 12874
Flame arresters - Specification, operational requirements and test procedures
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Explosion protection): | 13.230 |
scope:
Specifies the requirements for flame arresters which prevent flame transmission when flammable gas/air- or vapour/air-mixtures are present. It establishes uniform principles for the classification, basic construction and marking of flame arresters and specifies test methods to verify the safety requirements and determine safe limits of use.
Document History
February 1, 2001
Flame arresters - Performance requirements, test methods and limits for use
Specifies the requirements for flame arresters which prevent flame transmission when flammable gas/air- or vapour/air-mixtures are present. It establishes uniform principles for the classification,...
NEN-EN 12874
June 1, 1997
Flame arresters - Specification, operational requirements and test procedures
Specifies the requirements for flame arresters which prevent flame transmission when flammable gas/air- or vapour/air-mixtures are present. It establishes uniform principles for the classification,...