NEN-EN 13034+A1
Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (Type 6 and Type PB equipment)
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use in cases of a potential exposure to a light spray, liquid aerosols or low pressure, low volume splashes, against which a complete liquid permeation barrier (at the molecular level) is not required. This document covers both chemical protective suits (Type 6) and partial body protection (Type PB [6]). Chemical protective suits (Type 6) cover and protect at least the trunk and the limbs, e.g. one-piece coveralls or two piece suits, with or without hood, boot-socks or boot-covers. This document specifies minimum requirements for the connections between different parts of Type 6 suits by the use of a reduced whole suit spray test using a variant of !EN ISO 17491-4", as described in 5.2. Partial body protection of similar limited performance (Type PB [6]) covers and protects only specific parts of the body, e.g. coats, aprons, sleeves etc. They should not be tested to the whole suit test (5.2).
Document History