NEN-EN 13034

Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (Type 6 and Type PB [6] equipment)

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 17
ICS Code (Protective clothing): 13.340.10
scope:

This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use in cases of a potential exposure to a light spray, liquid aerosols or low pressure, low volume splashes, against which a complete liquid permeation barrier (at the molecular level) is not required. This document covers both chemical protective suits (Type 6) and partial body protection (Type PB [6]). Chemical protective suits (Type 6) cover and protect at least the trunk and the limbs, e.g. one-piece coveralls or two piece suits, with or without hood, boot-socks or boot-covers. This document specifies minimum requirements for the connections between different parts of Type 6 suits by the use of a reduced whole suit spray test using a variant of EN 468, as described in 5.2. Partial body protection of similar limited performance (Type PB [6]) covers and protects only specific parts of the body, e.g. coats, aprons, sleeves etc. They should not be tested to the whole suit test (5.2).

Document History

May 1, 2009
Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (Type 6 and Type PB equipment)
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use...
NEN-EN 13034
April 1, 2005
Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (Type 6 and Type PB [6] equipment)
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use...
February 1, 2003
Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (type 6 equipment)
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use...
October 1, 1997
Protective clothing against liquid chemicals - Performance requirements for chemical protective suits offering limited protective performance against liquid chemicals (type 6 equipment)
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use...

References

Advertisement