NEN-EN 13034+A1

Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (Type 6 and Type PB equipment)

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 17
ICS Code (Protective clothing): 13.340.10
scope:

This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use in cases of a potential exposure to a light spray, liquid aerosols or low pressure, low volume splashes, against which a complete liquid permeation barrier (at the molecular level) is not required. This document covers both chemical protective suits (Type 6) and partial body protection (Type PB [6]). Chemical protective suits (Type 6) cover and protect at least the trunk and the limbs, e.g. one-piece coveralls or two piece suits, with or without hood, boot-socks or boot-covers. This document specifies minimum requirements for the connections between different parts of Type 6 suits by the use of a reduced whole suit spray test using a variant of !EN ISO 17491-4", as described in 5.2. Partial body protection of similar limited performance (Type PB [6]) covers and protects only specific parts of the body, e.g. coats, aprons, sleeves etc. They should not be tested to the whole suit test (5.2).

Document History

NEN-EN 13034+A1
May 1, 2009
Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (Type 6 and Type PB equipment)
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use...
April 1, 2005
Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (Type 6 and Type PB [6] equipment)
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use...
February 1, 2003
Protective clothing against liquid chemicals - Performance requirements for chemical protective clothing offering limited protective performance against liquid chemicals (type 6 equipment)
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use...
October 1, 1997
Protective clothing against liquid chemicals - Performance requirements for chemical protective suits offering limited protective performance against liquid chemicals (type 6 equipment)
This document specifies the minimum requirements for limited use and re-useable limited performance chemical protective clothing. Limited performance chemical protective clothing is intended for use...

References

Advertisement