UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60974-7

Arc welding equipment - Part 7:Torches

active, Most Current
Organization: NEN
Publication Date: 1 June 2013
Status: active
Page Count: 40
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided, air-cooled, liquid-cooled, motorized, spool-on and fume extraction torches. In this part of IEC 60974, a torch consists of the torch body, the cable-hose assembly and other components. This part of IEC 60974 is also applicable to a cable-hose assembly connected between a power source and ancillary equipment. This part of IEC 60974 is not applicable to electrode holders for manual metal arc welding or air-arc cutting/gouging.

Document History

NEN-EN-IEC 60974-7
June 1, 2013
Arc welding equipment - Part 7:Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided,...
November 1, 2005
Arc welding equipment - Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. In this part of IEC 60974, a torch consists of the torch body, the cable-hose...
June 1, 2000
Arc welding equipment - Part 7: Torches
Specifies safety and construction requirements for torches for arc welding and allied processes. In this standard, a torch consists of the torch body, the cable-hose assembly and other components.
Advertisement