NEN-EN-ISO 11810
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Primary ignition, penetration, flame spread and secondary ignition
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Hospital equipment): | 11.140 |
| ICS Code (Surgical instruments and materials): | 11.040.30 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Other protective equipment): | 13.340.99 |
scope:
NEN-EN-ISO 11810 is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient-protective covers which claim to be laser-resistant. The purpose of this International Standard is to provide a standardized method for testing and classifying surgical drapes and other patient-protective covers with respect to laser-induced hazards. An appropriate classification system is given. It is not the purpose of this International Standard to serve as a general fire safety specification, and as such, this International Standard does not cover other sources of ignition. All materials reflect portions of the beam and it is necessary for the user to decide whether specular reflectance can be a hazard. This measurement, however, is not covered in this International Standard. The test procedure can be used to assess the laser induced flammability properties of non-laserresistant items.
Document History