NEN - 2007/47/EG

Richtlijn 2007/47/EG van het Europees Parlement en de Raad van 5 september 2007 tot wijziging van Richtlijn 90/385/EEG van de Raad betreffende de onderlinge aanpassing van de wetgevingen van de lidstaten inzake actieve implanteerbare medische hulpmiddelen, Richtlijn 93/42/EEG van de Raad betreffende medische hulpmiddelen en Richtlijn 98/8/EG betreffende het op de markt brengen van biociden

active, Most Current
Organization: NEN
Publication Date: 5 September 2007
Status: active
scope:

Council Directive 93/42/EEC (3) requires the Commission to submit a report to the Council, no later than five years from the date of implementation of that Directive, concerning: (i) information on incidents occurring following the placing of devices on the market, (ii) clinical investigation carried out in accordance with the procedure set out in Annex VIII to Directive 93/42/EEC, and (iii) design examination and EC type examination of medical devices that incorporate, as an integral part, a substance which, if used separately, may be considered to be a medicinal product as defined in Directive 2001/83/EC of the European Parliament and of the Council of 6 November 2001 on the Community code relating to medicinal products for human use (4) and which is liable to act upon the body with action ancillary to that of the device.

Document History

2007/47/EG
September 5, 2007
Richtlijn 2007/47/EG van het Europees Parlement en de Raad van 5 september 2007 tot wijziging van Richtlijn 90/385/EEG van de Raad betreffende de onderlinge aanpassing van de wetgevingen van de lidstaten inzake actieve implanteerbare medische hulpmiddelen, Richtlijn 93/42/EEG van de Raad betreffende medische hulpmiddelen en Richtlijn 98/8/EG betreffende het op de markt brengen van biociden
Council Directive 93/42/EEC (3) requires the Commission to submit a report to the Council, no later than five years from the date of implementation of that Directive, concerning: (i) information on...

References

Advertisement