NEN-EN 50341-2-4
Overhead electrical lines exceeding AC 1 kV - Part 2-4: National Normative Aspects (NNA) for Germany (based on EN 50341-1:2012)
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 93 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
NEN-EN 50341-2-4 applies for planning and design of overhead lines with nominal voltages above AC 1 kV. This EN needs not to be adopted for existing installations. Installations in the planning and construction stage may be completed adopting the standard edition valid at the beginning of planning.In Germany this EN is applicable for all types of conductors (according to the information in clause 1.2) which contain components for telecommunication. In Germany this EN is applicable for the installation of telecommunication equipment on supports. Reference is made to 4.11.1/DE.1 "Extension of utilization".
Document History