DIN EN 14219
Hexagon bolts with flange with metric fine pitch thread - Small series (ISO 15072:1999, modified) Corrigendum 1 to English version of DIN EN 14219:2003-09
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
Document History
DIN EN 14219
June 1, 2007
Hexagon bolts with flange with metric fine pitch thread - Small series (ISO 15072:1999, modified) Corrigendum 1 to English version of DIN EN 14219:2003-09
A description is not available for this item.
September 1, 2003
Hexagon bolts with flange with metric fine pitch thread - Small series (ISO 15072:1999, modified)
This European Standard specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, with nominal thread diameters from 8 mm up to and...