UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 10300

Steel tubes and fittings for onshore and offshore pipelines - Bituminous hot applied materials for external coating

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 55
ICS Code (Organic coatings): 25.220.60
ICS Code (Other pipeline components): 23.040.99
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore and offshore pipelines. This specification covers the use of bitumen based enamel when the design temperature of the pipeline is within the following limits: - oxidized bitumen 15 °C to + 75 °C; - modified bitumen 30 °C to + 90 °C. The coatings described in this European Standard can be applied to longitudinally or spirally welded tubes or to seamless tubes and fittings used for the construction of pipelines for the conveyance of liquids or gases.

Document History

NEN-EN 10300
November 1, 2005
Steel tubes and fittings for onshore and offshore pipelines - Bituminous hot applied materials for external coating
This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore...
March 1, 2002
Steel tubes and fittings for onshore and offshore pipelines - Bituminous hot applied materials for external coating
This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore...
September 1, 1998
Steel tubes and fittings for onshore and offshore pipelines - External coatings by bitumen or coal tar derived materials
This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore...

References

Advertisement