NEN-EN 10300

Steel tubes and fittings for onshore and offshore pipelines - Bituminous hot applied materials for external coating

inactive
Organization: NEN
Publication Date: 1 March 2002
Status: inactive
Page Count: 50
ICS Code (Organic coatings): 25.220.60
ICS Code (Other pipeline components): 23.040.99
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore and offshore pipelines. This specification covers the use of bitumen based enamel when the design temperature of the pipeline is within the following limits: - oxidized bitumen 15 °C to + 75 °C; - modified bitumen 30 °C to + 90 °C. The coatings described in this European Standard can be applied to longitudinally or spirally welded tubes or to seamless tubes and fittings used for the construction of pipelines for the conveyance of liquids or gases.

Document History

November 1, 2005
Steel tubes and fittings for onshore and offshore pipelines - Bituminous hot applied materials for external coating
This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore...
NEN-EN 10300
March 1, 2002
Steel tubes and fittings for onshore and offshore pipelines - Bituminous hot applied materials for external coating
This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore...
September 1, 1998
Steel tubes and fittings for onshore and offshore pipelines - External coatings by bitumen or coal tar derived materials
This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore...
Advertisement