NEN-EN 10300
Steel tubes and fittings for onshore and offshore pipelines - Bituminous hot applied materials for external coating
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Other pipeline components): | 23.040.99 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This European Standard specifies requirements for the application of factory applied external bitumen based hot applied coatings for the corrosion protection of steel tubes and fittings for onshore and offshore pipelines. This specification covers the use of bitumen based enamel when the design temperature of the pipeline is within the following limits: - oxidized bitumen 15 °C to + 75 °C; - modified bitumen 30 °C to + 90 °C. The coatings described in this European Standard can be applied to longitudinally or spirally welded tubes or to seamless tubes and fittings used for the construction of pipelines for the conveyance of liquids or gases.
Document History