NEN-EN 1993-1-12+C1
Eurocode 3: Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
This EN 1993-1-12 gives rules that can be used in conjunction with parts;EN1993-1-1;EN 1993-1-2;EN 1993-1-3;EN 1993-1-4;EN 1993-1-5;EN 1993-1-6;EN 1993-1-7;EN 1993-1-8;EN 1993-1-9;EN 1993-1-10;EN 1993-1-11;EN 1993-2;EN 1993-3-1;EN 1993-3-2;EN 1993-4-1;EN 1993-4-2;EN 1993-4-3;EN 1993-5;EN 1993-6 to enable steel structures to be designed with steel of grades greater than S460 up to S700. Where it is necessary to alter a rule in other parts to enable up to S700 to be used, it is stated what needs to be done, either by noting that a rule is not to be used with steel grades greater than S460, then giving the one that is required, or by giving an additional rule or rules.
Document History