NEN-EN-IEC 61138
Cables for portable earthing and short-circuiting equipment
Organization: | NEN |
Publication Date: | 1 January 2008 |
Status: | active |
Page Count: | 38 |
ICS Code (Cables): | 29.060.20 |
scope:
This International Standard applies to flexible cables with insulation based on ethylene propylene rubber (EPR), polyvinyl chloride (PVC) or silicone rubber (SiR) for portable earthing and short-circuiting equipment. For this type of cable no rated voltage is given as such cables are exclusively intended for earthing and short-circuiting equipment. The particular types of cable and their code designations are specified in Clause 6 of this standard. The test methods specified in this standard are given in IEC 60227-2, IEC 60245-2, IEC 60811 and IEC 62230.