NEN-EN-IEC 61138

Cables for portable earthing and short-circuiting equipment

inactive
Organization: NEN
Publication Date: 1 December 1997
Status: inactive
Page Count: 52
ICS Code (Cables): 29.060.20
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

Applies to flexible cables with covering based on ethylene propylene rubber (EPR) or on polyvinyl chloride (PVC). For this type of cable no rated voltage is given as such cables are exclusively intended for earthing and shot-circuiting equipment. The particular types of cables and their code designations are specified in section 2.

Document History

January 1, 2008
Cables for portable earthing and short-circuiting equipment
This International Standard applies to flexible cables with insulation based on ethylene propylene rubber (EPR), polyvinyl chloride (PVC) or silicone rubber (SiR) for portable earthing and...
March 1, 2003
Cables for portable earthing and short-circuiting equipment
A description is not available for this item.
NEN-EN-IEC 61138
December 1, 1997
Cables for portable earthing and short-circuiting equipment
Applies to flexible cables with covering based on ethylene propylene rubber (EPR) or on polyvinyl chloride (PVC). For this type of cable no rated voltage is given as such cables are exclusively...
Advertisement