NEN-EN-IEC 61138

Cables for portable earthing and short-circuiting equipment

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
Page Count: 38
ICS Code (Cables): 29.060.20
scope:

This International Standard applies to flexible cables with insulation based on ethylene propylene rubber (EPR), polyvinyl chloride (PVC) or silicone rubber (SiR) for portable earthing and short-circuiting equipment. For this type of cable no rated voltage is given as such cables are exclusively intended for earthing and short-circuiting equipment. The particular types of cable and their code designations are specified in Clause 6 of this standard. The test methods specified in this standard are given in IEC 60227-2, IEC 60245-2, IEC 60811 and IEC 62230.

Document History

NEN-EN-IEC 61138
January 1, 2008
Cables for portable earthing and short-circuiting equipment
This International Standard applies to flexible cables with insulation based on ethylene propylene rubber (EPR), polyvinyl chloride (PVC) or silicone rubber (SiR) for portable earthing and...
March 1, 2003
Cables for portable earthing and short-circuiting equipment
A description is not available for this item.
December 1, 1997
Cables for portable earthing and short-circuiting equipment
Applies to flexible cables with covering based on ethylene propylene rubber (EPR) or on polyvinyl chloride (PVC). For this type of cable no rated voltage is given as such cables are exclusively...
Advertisement