UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 1915-2+A1

Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 34
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This Part of EN 1915 specifies the conditions to be taken into consideration when calculating the strength and the stability of GSE according to EN 1915-1 and the EN 12312 series under intended use conditions. It also specifies general test methods. This Part of EN 1915 does not establish additional requirements for the following: - operation elsewhere than in an airport environment; - operation in severe conditions, e.g. ambient temperature below -20 °C or over 50 °C, tropical or saturated salty atmospheric environment; - hazards caused by wind velocity in excess of the figures given in this European Standard; - earthquake, flood, landslide, lightning and more generally any natural catastrophe. This Part of EN 1915 is not applicable to GSE which are manufactured before the date of publication by CEN of this Standard.

Document History

NEN-EN 1915-2+A1
April 1, 2009
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
This Part of EN 1915 specifies the conditions to be taken into consideration when calculating the strength and the stability of GSE according to EN 1915-1 and the EN 12312 series under intended use...
September 1, 2008
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
A description is not available for this item.
April 1, 2001
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
This standard specifies the conditions to be taken in consideration when calculating the strength of structural parts and the stability of GSE according to prEN 1915-1:2000 and the EN 12312 series...
July 1, 1995
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
This standard specifies the conditions to be taken in consideration when calculating the strength of structural parts and the stability of GSE according to prEN 1915-1:2000 and the EN 12312 series...

References

Advertisement