NEN-EN 1915-2

Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods

inactive
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
Page Count: 26
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This standard specifies the conditions to be taken in consideration when calculating the strength of structural parts and the stability of GSE according to prEN 1915-1:2000 and the EN 12312 series under intended use conditions. It also specifies the general test methods.

Document History

April 1, 2009
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
This Part of EN 1915 specifies the conditions to be taken into consideration when calculating the strength and the stability of GSE according to EN 1915-1 and the EN 12312 series under intended use...
September 1, 2008
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
A description is not available for this item.
April 1, 2001
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
This standard specifies the conditions to be taken in consideration when calculating the strength of structural parts and the stability of GSE according to prEN 1915-1:2000 and the EN 12312 series...
NEN-EN 1915-2
July 1, 1995
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
This standard specifies the conditions to be taken in consideration when calculating the strength of structural parts and the stability of GSE according to prEN 1915-1:2000 and the EN 12312 series...

References

Advertisement