NEN-EN 1915-2+A1
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
This Part of EN 1915 specifies the conditions to be taken into consideration when calculating the strength and the stability of GSE according to EN 1915-1 and the EN 12312 series under intended use conditions. It also specifies general test methods. This Part of EN 1915 does not establish additional requirements for the following: - operation elsewhere than in an airport environment; - operation in severe conditions, e.g. ambient temperature below -20 °C or over 50 °C, tropical or saturated salty atmospheric environment; - hazards caused by wind velocity in excess of the figures given in this European Standard; - earthquake, flood, landslide, lightning and more generally any natural catastrophe. This Part of EN 1915 is not applicable to GSE which are manufactured before the date of publication by CEN of this Standard.
Document History